NTC Thermistor 47k 0402 (1005 Metric)
NTC Thermistor 47k 0402 (1005 Metric)
NTC Thermistor 47k 0402 (1005 Metric)
NCP15 SMD 0402 NTC Thermistor 47K 3%
NCP15 SMD 0402 NTC Thermistor 47K 3%
NCP15 SMD 0402 NTC Thermistor 47K 3%
Win Source Part Number: 1375732-NCP15WB473E0
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: NCP15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: NCP15WB
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K
NTC THERMISTOR, 4108K, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 490-6937-6-ND | 8405447P | 8405447 | NCP15WB473E03RC | 65AH8781 |
| Product Name | NTC Thermistors | Thermistor ICs | Thermistor ICs | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Ntc Thermistor, 4108K, 0402 Rohs Compliant Murata |
| Temperature Range | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Resistance (@25°C) | 47000 ohms | 47000 ohms | |||
| Package / Electrode Type | Chip/Surface | Chip/Surface |