Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081798-NCP15WB333K0
Current Rating: 170 µA
Mounting: SMD (SMT)
Tolerance: 10 %
Resistance: 33 kΩ
Power Rating: 100 mW
Number of Pins: 2
Categories: OEM Parts(M-N)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081798-NCP15WB333K03RC |
| Product Name | OEM Parts - OEM Parts (M - N) - NCP15WB333K03RC |