Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCP03XV103J05RL

Description
Win Source Part Number: 1008109-NCP03XV103J0 5RL Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP03 Package: Bulk Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3900K B25/85: 3934K B25/100: 3944K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: NCP03X
Request a Quote Datasheet
Description
Win Source Part Number: 1008109-NCP03XV103J0 5RL Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP03 Package: Bulk Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3900K B25/85: 3934K B25/100: 3944K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: NCP03X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1008109-NCP03XV103J05RL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1008109-NCP03XV103J05RL
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1008109-NCP03XV103J05RL
Win Source Part Number: 1008109-NCP03XV103J0 5RL Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCP03 Package: Bulk Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3900K B25/85: 3934K B25/100: 3944K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: NCP03X

Win Source Part Number: 1008109-NCP03XV103J05RL
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NCP03
Package: Bulk
Standard Package: 15,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3900K
B25/85: 3934K
B25/100: 3944K
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Base Product Number: NCP03X

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1008109-NCP03XV103J05RL
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3021-000005-01KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM50-Q1 Automotive,  Single-Supply Centigrade Temperature Sensor - LM50QIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
5 suppliers
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details