Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XV103E05RL NCP03XV103E05RL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1081862-NCP03XV103E0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3900K B25/85: 3934K B25/100: 3944K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1081862-NCP03XV103E0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3900K B25/85: 3934K B25/100: 3944K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XV103E05RL - 1081862-NCP03XV103E05RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XV103E05RL
1081862-NCP03XV103E05RL
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XV103E05RL 1081862-NCP03XV103E05RL
Manufacturer: Murata Electronics North America Win Source Part Number: 1081862-NCP03XV103E0 5RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3900K B25/85: 3934K B25/100: 3944K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1081862-NCP03XV103E05RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 3900K
B25/85: 3934K
B25/100: 3944K
Family Name: NCP
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0201 (0603 Metric)
Maximum Power Dissipation: 100mW
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1081862-NCP03XV103E05RL
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XV103E05RL
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details