Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH682J05RL NCP03XH682J05RL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886850-NCP03XH682J05 RL Series: NCP03 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 6.8k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP03X Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-4643-1, 490-4643-6, 490-4643-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886850-NCP03XH682J05 RL Series: NCP03 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 6.8k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP03X Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-4643-1, 490-4643-6, 490-4643-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH682J05RL - 886850-NCP03XH682J05RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH682J05RL
886850-NCP03XH682J05RL
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH682J05RL 886850-NCP03XH682J05RL
Manufacturer: Murata Electronics North America Win Source Part Number: 886850-NCP03XH682J05 RL Series: NCP03 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 6.8k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NCP03X Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-4643-1, 490-4643-6, 490-4643-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 886850-NCP03XH682J05RL
Series: NCP03
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 6.8k 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP03X
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070
Other Part Number: 490-4643-1, 490-4643-6, 490-4643-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 886850-NCP03XH682J05RL
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH682J05RL
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - LM31-00000F-002PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.75 to 5.25 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Temperature & Humidity Sensor ICs - 533772 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -35 to 75 C (-31 to 167 F)
View Details