Murata Power Solutions NTC THERMISTOR 22K OHM 5% 0201 NCP03XH223J05RL

Description
NTC THERMISTOR 22K OHM 5% 0201
Description
NTC THERMISTOR 22K OHM 5% 0201

Suppliers

Company
Product
Description
Supplier Links
NTC THERMISTOR 22K OHM 5% 0201 - 535-NCP03XH223J05RL - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 22K OHM 5% 0201
535-NCP03XH223J05RL
NTC THERMISTOR 22K OHM 5% 0201 535-NCP03XH223J05RL
NTC THERMISTOR 22K OHM 5% 0201

NTC THERMISTOR 22K OHM 5% 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Thermistors
Product Number 535-NCP03XH223J05RL
Product Name NTC THERMISTOR 22K OHM 5% 0201
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4962722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details