Murata Power Solutions Thermistor ICs NCP03XH103J05RL

Description
Murata NCP03XH103J05RL Thermistor
Request a Quote Datasheet
Description
Murata NCP03XH103J05RL Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7869430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7869430
Thermistor ICs 7869430
Murata NCP03XH103J05RL Thermistor

Murata NCP03XH103J05RL Thermistor

Supplier's Site
Thermistor ICs - 7869430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7869430P
Thermistor ICs 7869430P
NCP03X NTC SMD 0201 Thermistor 10K 1%

NCP03X NTC SMD 0201 Thermistor 10K 1%

Supplier's Site
Thermistor ICs - 1673904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1673904
Thermistor ICs 1673904
NCP03X NTC SMD 0201 Thermistor 10K 1%

NCP03X NTC SMD 0201 Thermistor 10K 1%

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCP03XH103J05RL
Sensors >> NTC Thermistors NCP03XH103J05RL
10kΩ 310uA 100mW ±5% 3380K ±1% 0201 NTC Thermistors ROHS

10kΩ 310uA 100mW ±5% 3380K ±1% 0201 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, 3434K, 0201 Rohs Compliant Murata - 65AH8777 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3434K, 0201 Rohs Compliant Murata
65AH8777
Ntc Thermistor, 3434K, 0201 Rohs Compliant Murata 65AH8777
NTC THERMISTOR, 3434K, 0201 ROHS COMPLIANT: YES

NTC THERMISTOR, 3434K, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 7869430 7869430P NCP03XH103J05RL 65AH8777
Product Name Thermistor ICs Thermistor ICs Sensors >> NTC Thermistors Ntc Thermistor, 3434K, 0201 Rohs Compliant Murata
Package / Electrode Type Chip/Surface Chip/Surface
Thermal Time Constant 4 sec, in air 4 sec, in air
Length 0.0118 inch (0.3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC Thermistors - 223-1287-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 2252 ohms
View Details