Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH103F05RL NCP03XH103F05RL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024890-NCP03XH103F05 RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 024890-NCP03XH103F05 RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH103F05RL - 024890-NCP03XH103F05RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH103F05RL
024890-NCP03XH103F05RL
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH103F05RL 024890-NCP03XH103F05RL
Manufacturer: Murata Electronics North America Win Source Part Number: 024890-NCP03XH103F05 RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 024890-NCP03XH103F05RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0201 (0603 Metric)
Maximum Power Dissipation: 100mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP03XH103F05RL - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP03XH103F05RL
NTC Thermistors NCP03XH103F05RL
THERMISTOR NTC 10KOHM 3380K 0201

THERMISTOR NTC 10KOHM 3380K 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 024890-NCP03XH103F05RL NCP03XH103F05RL
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03XH103F05RL NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 223-1579-ND - DigiKey
Specs
Package / Mounting 4-DIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details