Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WL224E05RL NCP03WL224E05RL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 250268-NCP03WL224E05 RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 250268-NCP03WL224E05 RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WL224E05RL - 250268-NCP03WL224E05RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WL224E05RL
250268-NCP03WL224E05RL
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WL224E05RL 250268-NCP03WL224E05RL
Manufacturer: Murata Electronics North America Win Source Part Number: 250268-NCP03WL224E05 RL Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220 Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4543K B25/100: 4557K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 250268-NCP03WL224E05RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 220
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 4485K
B25/85: 4543K
B25/100: 4557K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0201 (0603 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
NTC Thermistors - NCP03WL224E05RL - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP03WL224E05RL
NTC Thermistors NCP03WL224E05RL
THERMISTOR NTC 220KOHM 4485K

THERMISTOR NTC 220KOHM 4485K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 250268-NCP03WL224E05RL NCP03WL224E05RL
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WL224E05RL NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details