Murata Power Solutions NTC Thermistors NCP03WF104J05RL

Description
NTC Thermistor 100k 0201 (0603 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-4650-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-4650-6-ND
NTC Thermistors 490-4650-6-ND
NTC Thermistor 100k 0201 (0603 Metric)

NTC Thermistor 100k 0201 (0603 Metric)

Buy Now Datasheet
NTC Thermistors - 490-4650-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-4650-1-ND
NTC Thermistors 490-4650-1-ND
NTC Thermistor 100k 0201 (0603 Metric)

NTC Thermistor 100k 0201 (0603 Metric)

Buy Now Datasheet
NTC Thermistors - 490-4650-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-4650-2-ND
NTC Thermistors 490-4650-2-ND
NTC Thermistor 100k 0201 (0603 Metric)

NTC Thermistor 100k 0201 (0603 Metric)

Buy Now Datasheet
NTC THERMISTOR 100K OHM 5% 0201 - 535-NCP03WF104J05RL - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 100K OHM 5% 0201
535-NCP03WF104J05RL
NTC THERMISTOR 100K OHM 5% 0201 535-NCP03WF104J05RL
NTC THERMISTOR 100K OHM 5% 0201

NTC THERMISTOR 100K OHM 5% 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 490-4650-6-ND 535-NCP03WF104J05RL
Product Name NTC Thermistors NTC THERMISTOR 100K OHM 5% 0201
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details