Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WB473F05RL NCP03WB473F05RL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886849-NCP03WB473F05 RL Series: NCP02 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47k 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: NCP03W Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 886849-NCP03WB473F05 RL Series: NCP02 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47k 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: NCP03W Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WB473F05RL - 886849-NCP03WB473F05RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WB473F05RL
886849-NCP03WB473F05RL
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WB473F05RL 886849-NCP03WB473F05RL
Manufacturer: Murata Electronics North America Win Source Part Number: 886849-NCP03WB473F05 RL Series: NCP02 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 47k 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: NCP03W Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 886849-NCP03WB473F05RL
Series: NCP02
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 47k 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NCP03W
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
NTC Thermistors - NCP03WB473F05RL - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP03WB473F05RL
NTC Thermistors NCP03WB473F05RL
THERMISTOR NTC 47KOHM 4050K 0201

THERMISTOR NTC 47KOHM 4050K 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 886849-NCP03WB473F05RL NCP03WB473F05RL
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP03WB473F05RL NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity - 70AH6338 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details