Murata Power Solutions DC DC Converters MYTNC1R84RELA2RAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYTNC1R84RELA2RADTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 4A 6V - 14.4V Input

Buy Now Datasheet
Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 83AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
83AH8657
Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 83AH8657
DC/DC CONV, 0.7-1.8V, 4A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:4A

DC/DC CONV, 0.7-1.8V, 4A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:4A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYTNC1R84RELA2RADTR-ND 83AH8657
Product Name DC DC Converters Dc/dc Conv, 0.7-1.8V, 4A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers