Murata Power Solutions DC DC Converters MYTNA1R86RELA2RAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYTNA1R86RELA2RADTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 6A 6V - 14.4V Input

Buy Now Datasheet
Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 83AH8655 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
83AH8655
Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 83AH8655
DC/DC CONV, 0.7-1.8V, 6A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, 0.7-1.8V, 6A, 1MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:6V; Input Voltage Max:14.4V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:48Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYTNA1R86RELA2RADTR-ND 83AH8655
Product Name DC DC Converters Dc/dc Conv, 0.7-1.8V, 6A, 1Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227757 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details