Murata Power Solutions DC DC Converters MYSGK4R030ERSRD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 4V 30A 4.5V - 15V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 4V 30A 4.5V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYSGK4R030ERSRDTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 4V 30A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 4V 30A 4.5V - 15V Input

Buy Now Datasheet
DC DC Converters - 811-MYSGK4R030ERSRDCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 4V 30A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 4V 30A 4.5V - 15V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 83AH1742 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
83AH1742
Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 83AH1742
DC/DC CONV, SYNC BUCK, 425KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:54Pins; Output Current:30A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 425KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:54Pins; Output Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYSGK4R030ERSRDTR-ND 83AH1742
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227858 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details