Murata Power Solutions DC DC Converters MYSGK4R030ERSR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYSGK4R030ERSRTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYSGK4R030ERSRTR-ND
DC DC Converters 811-MYSGK4R030ERSRTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input

Buy Now Datasheet
DC DC Converters - 811-MYSGK4R030ERSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input

Buy Now Datasheet
DC DC Converters - 811-MYSGK4R030ERSRCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYSGK4R030ERSRCT-ND
DC DC Converters 811-MYSGK4R030ERSRCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 4V 30A 4.5V - 15V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 83AH1741 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
83AH1741
Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 83AH1741
DC/DC CONV, SYNC BUCK, 425KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:54Pins; Output Current:30A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 425KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:54Pins; Output Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYSGK4R030ERSRTR-ND 83AH1741
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 425Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details