Murata Power Solutions DC DC Converters MYRLP330015F21RD

Description
DC DC CONVERTER 3.30V SMD
Request a Quote Datasheet
Description
DC DC CONVERTER 3.30V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRLP330015F21RDTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 3.30V SMD

DC DC CONVERTER 3.30V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP330015F21RDCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 3.30V SMD

DC DC CONVERTER 3.30V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP330015F21RDDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 3.30V SMD

DC DC CONVERTER 3.30V SMD

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.15A; Power Supply Approvals Murata Power Solutions - 57AK7306 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.15A; Power Supply Approvals Murata Power Solutions
57AK7306
Dc-Dc Converter, 3.3V, 0.15A; Power Supply Approvals Murata Power Solutions 57AK7306
DC-DC CONVERTER, 3.3V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRLP330015F21RDTR-ND 57AK7306
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers