DC DC CONVERTER 1.80V SMD
DC DC CONVERTER 1.80V SMD
DC DC CONVERTER 1.80V SMD
DC-DC CONVERTER, 1.8V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-MYRLP180015F21RECT-ND | 57AK7299 |
| Product Name | DC DC Converters | Dc-Dc Converter, 1.8V, 0.15A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1500 amps | 0.1500 amps |