Murata Power Solutions DC DC Converters MYRLP150015F21RD

Description
DC DC CONVERTER 1.50V SMD
Request a Quote Datasheet
Description
DC DC CONVERTER 1.50V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRLP150015F21RDCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.50V SMD

DC DC CONVERTER 1.50V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP150015F21RDTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.50V SMD

DC DC CONVERTER 1.50V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP150015F21RDDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.50V SMD

DC DC CONVERTER 1.50V SMD

Buy Now Datasheet
Dc-Dc Converter, 1.5V, 0.15A; Power Supply Approvals Murata Power Solutions - 57AK7296 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5V, 0.15A; Power Supply Approvals Murata Power Solutions
57AK7296
Dc-Dc Converter, 1.5V, 0.15A; Power Supply Approvals Murata Power Solutions 57AK7296
DC-DC CONVERTER, 1.5V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device

DC-DC CONVERTER, 1.5V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRLP150015F21RDCT-ND 57AK7296
Product Name DC DC Converters Dc-Dc Converter, 1.5V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details