Murata Power Solutions DC DC Converters MYRLP120015F21RD

Description
DC DC CONVERTER 1.20V SMD
Request a Quote Datasheet
Description
DC DC CONVERTER 1.20V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRLP120015F21RDCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.20V SMD

DC DC CONVERTER 1.20V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP120015F21RDTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.20V SMD

DC DC CONVERTER 1.20V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP120015F21RDDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.20V SMD

DC DC CONVERTER 1.20V SMD

Buy Now Datasheet
Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions - 57AK7294 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions
57AK7294
Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions 57AK7294
DC-DC CONVERTER, 1.2V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 1.2V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRLP120015F21RDCT-ND 57AK7294
Product Name DC DC Converters Dc-Dc Converter, 1.2V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 102A-40KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers