Murata Power Solutions DC DC Converters MYRLP100015F21RD

Description
DC DC CONVERTER 1.00V SMD
Request a Quote Datasheet
Description
DC DC CONVERTER 1.00V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRLP100015F21RDTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.00V SMD

DC DC CONVERTER 1.00V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP100015F21RDCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.00V SMD

DC DC CONVERTER 1.00V SMD

Buy Now Datasheet
DC DC Converters - 811-MYRLP100015F21RDDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 1.00V SMD

DC DC CONVERTER 1.00V SMD

Buy Now Datasheet
Dc-Dc Converter, 1V, 0.15A; Power Supply Approvals Murata Power Solutions - 57AK7292 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1V, 0.15A; Power Supply Approvals Murata Power Solutions
57AK7292
Dc-Dc Converter, 1V, 0.15A; Power Supply Approvals Murata Power Solutions 57AK7292
DC-DC CONVERTER, 1V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm RoHS Compliant: Yes

DC-DC CONVERTER, 1V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRLP100015F21RDTR-ND 57AK7292
Product Name DC DC Converters Dc-Dc Converter, 1V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details