Murata Power Solutions DC DC Converters MYRLP060015F21RD

Description
DC DC CONVERTER 0.60V SMD
Request a Quote Datasheet
Description
DC DC CONVERTER 0.60V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRLP060015F21RDTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 0.60V SMD

DC DC CONVERTER 0.60V SMD

Buy Now Datasheet
Dc-Dc Converter, 0.6V, 0.15A; Power Supply Approvals Murata Power Solutions - 57AK7286 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.6V, 0.15A; Power Supply Approvals Murata Power Solutions
57AK7286
Dc-Dc Converter, 0.6V, 0.15A; Power Supply Approvals Murata Power Solutions 57AK7286
DC-DC CONVERTER, 0.6V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 0.6V, 0.15A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:150mA; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRLP060015F21RDTR-ND 57AK7286
Product Name DC DC Converters Dc-Dc Converter, 0.6V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227657 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details