Murata Power Solutions DC DC Converters MYRGP100100W21RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1V 1A 2.5V - 5.5V Input
Request a Quote
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1V 1A 2.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata MYRGP-W/MYRGP-B series is a synchronous step-down DC/DC converter designed for compact applications. It features an integrated inductor and control IC within a small package measuring 2.0mm x 2.5mm x 1.0mm. This converter operates within an input voltage range of 2.5V to 5.5V and provides a fixed output voltage between 0.8V and 3.6V, with a maximum output current of 1A. The switching frequency is 3.0MHz, which allows for high efficiency, typically around 93% at 5.0V input and 3.3V output under a load of 300mA. The MYRGP series includes features such as high-speed transient response, soft-start capability, and built-in protection functions including under-voltage lockout (UVLO) and short-circuit protection. It is suitable for various applications including notebook PCs, tablet PCs, SSDs, mobile phones, and portable gaming devices. The operating temperature range is from -40°C to +105°C, and the product is compliant with EU RoHS standards, making it environmentally friendly.

Datasheet Summary
Powered by GS/AI

The Murata MYRGP-W/MYRGP-B series is a synchronous step-down DC/DC converter designed for compact applications. It features an integrated inductor and control IC within a small package measuring 2.0mm x 2.5mm x 1.0mm. This converter operates within an input voltage range of 2.5V to 5.5V and provides a fixed output voltage between 0.8V and 3.6V, with a maximum output current of 1A. The switching frequency is 3.0MHz, which allows for high efficiency, typically around 93% at 5.0V input and 3.3V output under a load of 300mA. The MYRGP series includes features such as high-speed transient response, soft-start capability, and built-in protection functions including under-voltage lockout (UVLO) and short-circuit protection. It is suitable for various applications including notebook PCs, tablet PCs, SSDs, mobile phones, and portable gaming devices. The operating temperature range is from -40°C to +105°C, and the product is compliant with EU RoHS standards, making it environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGP100100W21RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 1V 1A 2.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1V 1A 2.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 1V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 52AH6793 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
52AH6793
Dc/dc Conv, 1V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 52AH6793
DC/DC CONV, 1V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A; Switching Frequency:3MHzRoHS Compliant: Yes

DC/DC CONV, 1V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A; Switching Frequency:3MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGP100100W21RATR-ND 52AH6793
Product Name DC DC Converters Dc/dc Conv, 1V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details