Murata Power Solutions DC DC Converters MYRGP095100W21RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 1A 2.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 1A 2.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGP095100W21RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 1A 2.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 1A 2.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 52AH6791 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
52AH6791
Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 52AH6791
DC/DC CONV, 0.95V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

DC/DC CONV, 0.95V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGP095100W21RATR-ND 52AH6791
Product Name DC DC Converters Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402S-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-12024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers