Murata Power Solutions Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions MYRGP095100B21RA

Description
DC/DC CONV, 0.95V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, 0.95V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 52AH6790 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
52AH6790
Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 52AH6790
DC/DC CONV, 0.95V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

DC/DC CONV, 0.95V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AH6790
Product Name Dc/dc Conv, 0.95V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details