Murata Power Solutions DC DC Converters MYRGP080100W21RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGP080100W21RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 1A 2.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 0.8V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 52AH6785 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.8V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
52AH6785
Dc/dc Conv, 0.8V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 52AH6785
DC/DC CONV, 0.8V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

DC/DC CONV, 0.8V, 1A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYRGP080100W21RATR-ND 52AH6785
Product Name DC DC Converters Dc/dc Conv, 0.8V, 1A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1026116 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 10 amps
View Details