The Murata MYRGM-W/MYRGM-B series DC/DC converter is a synchronous step-down module designed for compact applications. It features an integrated inductor and control IC within a small package measuring 2.5mm x 3.2mm x 1.0mm. This converter operates with an input voltage range of 2.7V to 5.5V and provides a fixed output voltage between 0.8V and 3.6V, with a maximum output current of 1.5A. The device operates at a frequency of 3.0MHz, utilizing high-speed transient response control methods, including PWM and automatic PWM/PFM switching options. The MYRGM series includes built-in protection features such as under-voltage lockout (UVLO), thermal shutdown, and short-circuit protection. It also incorporates a soft-start function that allows for quick turn-on, typically within 0.3ms. The operating temperature range is from -40°C to +105°C, making it suitable for various applications, including notebook PCs, tablets, SSDs, mobile phones, projectors, and printers. The product is compliant with EU RoHS standards and is environmentally friendly, being halogen-free and lead-free.
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1.5A 2.7V - 5.5V Input
DC/DC CONV, 1.5V, 1.5A, 3MHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:1.5A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-MYRGM150150B31RATR-ND | 52AH6776 |
| Product Name | DC DC Converters | Dc/dc Conv, 1.5V, 1.5A, 3Mhz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 1.5 amps | 1.5 amps |