Module DC-DC 1-OUT 0.9V to 6V 2A 11-Pin T/R Product overview: MYRGM080200X41RA from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 6V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9V, 6V, 2A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYRGM080200X41RA
Win Source Part Number: 1337127-MYRGM080200X
Category: Power Supplies - Board Mount - DC DC Converters
Series: PicoBK MYRGM-X
Type: Non-Isolated PoL Module
Package: Tape & Reel
Size / Dimension: 0.19" L x 0.12" W x 0.05" H (4.7mm x 3.1mm x 1.4mm)
Applications: ITE (Commercial)
Standard Package: 1,000
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output 1: 0.8V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 11-PowerLQFN Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MYRGM080
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-MYRGM080200X41RA | 1337127-MYRGM080200X41RA |
| Product Name | 0.9V 6V 2A DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape and Reel | Other; Tape & Reel |
| Output Voltage | 5.5 volts | 2.7 to 6 volts |
| Input Voltage | 6 volts |