Murata Power Solutions DC DC Converters MYRGM080200C41RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGM080200C41RACT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 811-MYRGM080200C41RADKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 811-MYRGM080200C41RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Buy Now Datasheet
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions - 52AH6762 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions
52AH6762
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions 52AH6762
DC/DC CONV, 0.9-5.5V, 2A, 2.4MHZ, 85DEGC; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:11Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, 0.9-5.5V, 2A, 2.4MHZ, 85DEGC; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:11Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc Rohs Compliant Murata Power Solutions - 69AH8875 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc Rohs Compliant Murata Power Solutions
69AH8875
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc Rohs Compliant Murata Power Solutions 69AH8875
DC/DC CONV, 0.9-5.5V, 2A, 2.4MHZ, 85DEGC ROHS COMPLIANT: YES

DC/DC CONV, 0.9-5.5V, 2A, 2.4MHZ, 85DEGC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MYRGM080200C41RACT-ND 52AH6762 69AH8875
Product Name DC DC Converters Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details