Murata Power Solutions DC DC Converters MYRGC075050Q31RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGC075050Q31RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75V 500mA 3V - 18V Input

Buy Now Datasheet
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions - 69AH8872 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions
69AH8872
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions 69AH8872
DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC ROHS COMPLIANT: YES

DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC ROHS COMPLIANT: YES

Supplier's Site
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions - 52AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions
52AH6757
Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions 52AH6757
DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:10Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

DC/DC CONV, 1-15V, 0.5A, 1.2MHZ, 105DEGC; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:10Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MYRGC075050Q31RATR-ND 69AH8872 52AH6757
Product Name DC DC Converters Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc Rohs Compliant Murata Power Solutions Dc/dc Conv, 1-15V, 0.5A, 1.2Mhz, 105Degc; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1195-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details