Murata Power Solutions DC DC Converters MYMGM1R824ELA5RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYMGM1R824ELA5RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input

Buy Now Datasheet
DC DC Converters - 811-MYMGM1R824ELA5RACT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input

Buy Now Datasheet
DC DC Converters - 811-MYMGM1R824ELA5RADKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 24A 7.5V - 15V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 400Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 83AH1739 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 400Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
83AH1739
Dc/dc Conv, Sync Buck, 400Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 83AH1739
DC/DC CONV, SYNC BUCK, 400KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:7.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:56Pins; Output Current:24A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 400KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:7.5V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:56Pins; Output Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYMGM1R824ELA5RATR-ND 83AH1739
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 400Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details