Module DC-DC 12VIN 1-OUT 0.7V to 1.8V 16A SMD Product overview: MYMGM1R816ELA5RA from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7V, 1.8V, 16A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.7V, 1.8V, 16A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYMGM1R816ELA5RA
Win Source Part Number: 1345624-MYMGM1R816EL
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel
Size / Dimension: 0.41" L x 0.35" W x 0.20" H (10.5mm x 9.0mm x 5.0mm)
Applications: ITE (Commercial)
Standard Package: 400
Power (Watts): 29 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 15V
Voltage - Output 1: 0.7 ~ 1.8V
Efficiency: 91.8%
Mounting Type: Surface Mount
Package / Case: 56-SMD Module
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MYMGM1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-MYMGM1R816ELA5RA | 1345624-MYMGM1R816ELA5RA | MYMGM1R816ELA5RA |
| Product Name | SMD 0.7V 1.8V 16A DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Reel | Other; Tape & Reel |