Murata Power Solutions DC DC Converters MYMGK1R820ERSR-HD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 20A 8V - 15V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 20A 8V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYMGK1R820ERSR-HDTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 20A 8V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 20A 8V - 15V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 500Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions - 38AJ3897 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 500Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
38AJ3897
Dc/dc Conv, Sync Buck, 500Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions 38AJ3897
DC/DC CONV, SYNC BUCK, 500KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:8V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:37Pins; Output Current:20A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 500KHZ, 105DEG C; DC / DC Converter Type:Module; Input Voltage Min:8V; Input Voltage Max:15V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:37Pins; Output Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYMGK1R820ERSR-HDTR-ND 38AJ3897
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 500Khz, 105Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details