Murata Power Solutions DC DC Converters MYMGK1R812FRSR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3894-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3894-2-ND
DC DC Converters 811-3894-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-3894-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3894-1-ND
DC DC Converters 811-3894-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-3894-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3894-6-ND
DC DC Converters 811-3894-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 12A 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 500Khz, 85 Deg C; Dc / Dc Converter Type Murata Power Solutions - 81AC7311 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 500Khz, 85 Deg C; Dc / Dc Converter Type Murata Power Solutions
81AC7311
Dc/dc Conv, Sync Buck, 500Khz, 85 Deg C; Dc / Dc Converter Type Murata Power Solutions 81AC7311
DC/DC CONV, SYNC BUCK, 500KHZ, 85 DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:37Pins; Output Current:12A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 500KHZ, 85 DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:37Pins; Output Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3894-2-ND 81AC7311
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 500Khz, 85 Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227718 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details