Murata Power Solutions DC DC Converters MYMGK00504ERSR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3891-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3891-2-ND
DC DC Converters 811-3891-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-3891-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3891-6-ND
DC DC Converters 811-3891-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input

Buy Now Datasheet
DC DC Converters - 811-3891-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3891-1-ND
DC DC Converters 811-3891-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 4A 8V - 14V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 300Khz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions - 81AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 300Khz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
81AC7308
Dc/dc Conv, Sync Buck, 300Khz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions 81AC7308
DC/DC CONV, SYNC BUCK, 300KHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:8V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:23Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 300KHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:8V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:23Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Sync Buck, 300Khz, 85Deg C Rohs Compliant Murata Power Solutions - 80AH9936 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 300Khz, 85Deg C Rohs Compliant Murata Power Solutions
80AH9936
Dc/dc Conv, Sync Buck, 300Khz, 85Deg C Rohs Compliant Murata Power Solutions 80AH9936
DC/DC CONV, SYNC BUCK, 300KHZ, 85DEG C ROHS COMPLIANT: YES

DC/DC CONV, SYNC BUCK, 300KHZ, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3891-2-ND 81AC7308 80AH9936
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 300Khz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions Dc/dc Conv, Sync Buck, 300Khz, 85Deg C Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227755 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details