Murata Power Solutions DC DC Converters MYMGC1R83BFPF2RVD

Description
Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYMGC1R83BFPF2RVDTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions - 39AH7241 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
39AH7241
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions 39AH7241
DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:3.3V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:LGA; No. of Pins:61Pins; Output Current:1.5A RoHS Compliant: Yes

DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:3.3V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:LGA; No. of Pins:61Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYMGC1R83BFPF2RVDTR-ND 39AH7241
Product Name DC DC Converters Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 to 3.2 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details