Murata Power Solutions DC DC Converters MYMGC1R83BFPF2RV

Description
Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYMGC1R83BFPF2RVTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 4 Output 0.85V 0.85V 1.2V 1.8V 3.2A, 500mA, 500mA, 1.5A 3.3V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions - 39AH7240 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
39AH7240
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions 39AH7240
DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:3.3V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:LGA; No. of Pins:61Pins; Output Current:1.5A RoHS Compliant: Yes

DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:3.3V; Input Voltage Max:5.5V; No. of Outputs:4 Output; DC / DC Converter IC Case:LGA; No. of Pins:61Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYMGC1R83BFPF2RVTR-ND 39AH7240
Product Name DC DC Converters Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 to 3.2 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227650 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details