Murata Power Solutions DC DC Converters MYMGC0R88RFLF2RV

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 8A 3.3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 8A 3.3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYMGC0R88RFLF2RVTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 8A 3.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.85V 8A 3.3V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions - 39AH6985 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
39AH6985
Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions 39AH6985
DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:3.3V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:60Pins; Output Current:8A RoHS Compliant: Yes

DC/DC CONV, 2MHZ, 85DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:3.3V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:60Pins; Output Current:8A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYMGC0R88RFLF2RVTR-ND 39AH6985
Product Name DC DC Converters Dc/dc Conv, 2Mhz, 85Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CCG15-24-12D/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details