Murata Power Solutions DC DC Converters MYMGA5R04RELA5RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 5V 4A 8V - 16V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 5V 4A 8V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYMGA5R04RELA5RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 5V 4A 8V - 16V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 5V 4A 8V - 16V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 400Khz, 125Deg C; Dc / Dc Converter Type Murata Power Solutions - 39AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 400Khz, 125Deg C; Dc / Dc Converter Type Murata Power Solutions
39AH6984
Dc/dc Conv, Sync Buck, 400Khz, 125Deg C; Dc / Dc Converter Type Murata Power Solutions 39AH6984
DC/DC CONV, SYNC BUCK, 400KHZ, 125DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:8V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:30Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 400KHZ, 125DEG C; DC / DC Converter Type:Non Isolated POL; Input Voltage Min:8V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:LGA; No. of Pins:30Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MYMGA5R04RELA5RATR-ND 39AH6984
Product Name DC DC Converters Dc/dc Conv, Sync Buck, 400Khz, 125Deg C; Dc / Dc Converter Type Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 203S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-15124 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers