Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335248-MYLSM00502ER
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: Remote On/Off, SCP, UVLO
Size / Dimension: 0.31" L x 0.31" W x 0.09" H (7.9mm x 7.9mm x 2.3mm)
Standard Package: 1,000
Mounting: Surface Mount
Power (Watts): 13 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output 1: 1 ~ 5.25V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 9-LGA Module
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Other Part Number: 811-3453-1,811-3453-
Base Product Number: MYLSM005
RoHS Status: ROHS3 Compliant
Murata Power Solutions MYLSM00502ERPL
Murata Power Solutions MYLSM00502ERPL
Murata Power Solutions MYLSM00502ERPL
Module DC-DC 1-OUT 1V to 5.25V 2.5A 13.125W 9-Pin SMD Product overview: MYLSM00502ERPL from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1V, 5.25V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1V, 5.25V, 2.5A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYLSM00502ERPL can be used for catalog matching and distributor lookup.
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335248-MYLSM00502ERPL | 2798076 | 922-MYLSM00502ERPL |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters | SMD 1V 5.25V 2.5A DC-DC Converter IC |
| Package Type | Other; 9-LGA Module | Other; Reel |