Murata Power Solutions DC DC Converters MYBSS054R6EBF

Description
Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYBSS054R6EBFTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYBSS054R6EBFTR-ND
DC DC Converters 811-MYBSS054R6EBFTR-ND
Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input

Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input

Buy Now Datasheet
DC DC Converters - 811-MYBSS054R6EBFDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYBSS054R6EBFDKR-ND
DC DC Converters 811-MYBSS054R6EBFDKR-ND
Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input

Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input

Buy Now Datasheet
DC DC Converters - 811-MYBSS054R6EBFCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYBSS054R6EBFCT-ND
DC DC Converters 811-MYBSS054R6EBFCT-ND
Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input

Isolated Module DC DC Converter 1 Output 54V 560mA 10.8V - 27V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MYBSS054R6EBF
897583-MYBSS054R6EBF
Power Supplies Board Mount DCDC Converters - MYBSS054R6EBF 897583-MYBSS054R6EBF
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 897583-MYBSS054R6EBF Series: MYBSS Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 54V - - - 560mA 10.8V - 27V Input Package: 4-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: MYBSS05 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.40.9580 Other Part Number: 811-MYBSS054R6EBFTR, 811-MYBSS054R6EBFDKR , 811-MYBSS054R6EBFCT

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 897583-MYBSS054R6EBF
Series: MYBSS
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 54V - - - 560mA 10.8V - 27V Input
Package: 4-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MYBSS05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.40.9580
Other Part Number: 811-MYBSS054R6EBFTR, 811-MYBSS054R6EBFDKR, 811-MYBSS054R6EBFCT

Buy Now Datasheet
Dc-Dc Converter, 54V, 0.56A Rohs Compliant Murata Power Solutions - 80AH9930 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 54V, 0.56A Rohs Compliant Murata Power Solutions
80AH9930
Dc-Dc Converter, 54V, 0.56A Rohs Compliant Murata Power Solutions 80AH9930
DC-DC CONVERTER, 54V, 0.56A ROHS COMPLIANT: YES

DC-DC CONVERTER, 54V, 0.56A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MYBSS054R6EBFTR-ND 897583-MYBSS054R6EBF 80AH9930
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MYBSS054R6EBF Dc-Dc Converter, 54V, 0.56A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details