Murata Power Solutions MYBSP0122BABFT
Murata Power Solutions MYBSP0122BABFT
Module DC-DC 48VIN 1-OUT 12V 2.125A 25.5W 7-Pin SMD Module T/R Product overview: MYBSP0122BABFT from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 2.125A, 25.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12V, 2.125A, 25.5W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYBSP0122BABFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348808-MYBSP0122BAB
Category: Power Supplies - Board Mount - DC DC Converters
Series: MYBSP
Type: Isolated PoE Module
Package: Tape & Reel
Size / Dimension: 1.40" L x 0.88" W x 0.42" H (35.5mm x 22.4mm x 10.6mm)
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 26 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 2.125A
Voltage - Input (Min): 37V
Voltage - Input (Max): 57V
Voltage - Output 1: 12V
Efficiency: 92.5%
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MYBSP012
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 2798072 | 922-MYBSP0122BABFT | 1348808-MYBSP0122BABFT |
| Product Name | DC-DC Converters | SMD 12V 2.125A 25.5W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Input Voltage | 48 volts | 57 volts |