Murata Power Solutions DC DC Converters MYBSP0055AABFT

Description
Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input
Request a Quote Datasheet
Description
Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYBSP0055AABFTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYBSP0055AABFTTR-ND
DC DC Converters 811-MYBSP0055AABFTTR-ND
Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input

Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input

Buy Now Datasheet
DC DC Converters - 811-MYBSP0055AABFTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MYBSP0055AABFTCT-ND
DC DC Converters 811-MYBSP0055AABFTCT-ND
Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input

Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input

Buy Now Datasheet
DC DC Converters - 811-MYBSP0055AABFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input

Isolated PoE Module DC DC Converter 1 Output 5V 5.1A 37V - 57V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 5V, 5.1A; Power Supply Approvals Murata Power Solutions - 39AH6981 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 5.1A; Power Supply Approvals Murata Power Solutions
39AH6981
Dc-Dc Converter, 1 O/p, 5V, 5.1A; Power Supply Approvals Murata Power Solutions 39AH6981
DC-DC CONVERTER, 1 O/P, 5V, 5.1A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:25.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5.1A; Output Voltage - Output 2:-; Width:35.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 5.1A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:25.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5.1A; Output Voltage - Output 2:-; Width:35.5mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 5.1A Rohs Compliant Murata Power Solutions - 80AH9927 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 5.1A Rohs Compliant Murata Power Solutions
80AH9927
Dc-Dc Converter, 5V, 5.1A Rohs Compliant Murata Power Solutions 80AH9927
DC-DC CONVERTER, 5V, 5.1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 5.1A ROHS COMPLIANT: YES

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MYBSP0055AABFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MYBSP0055AABFT
Power Supplies - Board Mount - DC DC Converters MYBSP0055AABFT
DC DC CONVERTER 5V 26W

DC DC CONVERTER 5V 26W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-MYBSP0055AABFTTR-ND 39AH6981 80AH9927 MYBSP0055AABFT
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 5V, 5.1A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 5V, 5.1A Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5.1 amps 5.1 amps
DC Input Voltage 37.0 to 57.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details