Murata Power Solutions SMD 5V 2A 10W DC-DC Converter IC MYBSP00502ABF

Description
Module DC-DC 48VIN 1-OUT 5V 2A 10W 4-Pin SMD Module Tray Product overview: MYBSP00502ABF from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 2A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYBSP00502ABF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 48VIN 1-OUT 5V 2A 10W 4-Pin SMD Module Tray Product overview: MYBSP00502ABF from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 2A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYBSP00502ABF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V 2A 10W DC-DC Converter IC - 922-MYBSP00502ABF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 2A 10W DC-DC Converter IC
922-MYBSP00502ABF
SMD 5V 2A 10W DC-DC Converter IC 922-MYBSP00502ABF
Module DC-DC 48VIN 1-OUT 5V 2A 10W 4-Pin SMD Module Tray Product overview: MYBSP00502ABF from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 2A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYBSP00502ABF can be used for catalog matching and distributor lookup.

Module DC-DC 48VIN 1-OUT 5V 2A 10W 4-Pin SMD Module Tray Product overview: MYBSP00502ABF from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 2A, 10W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MYBSP00502ABF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 2798065 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2798065
DC-DC Converters 2798065
Murata Power Solutions MYBSP00502ABF

Murata Power Solutions MYBSP00502ABF

Supplier's Site
DC-DC Converters - 2798064 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2798064
DC-DC Converters 2798064
Murata Power Solutions MYBSP00502ABF

Murata Power Solutions MYBSP00502ABF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-MYBSP00502ABF 2798065
Product Name SMD 5V 2A 10W DC-DC Converter IC DC-DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226961P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details