Murata Power Solutions AC DC Converters MVAD160-24

Description
Open Frame AC DC Converters 1 Output 24V 6.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-3048-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-3048-ND
AC DC Converters 811-3048-ND
Open Frame AC DC Converters 1 Output 24V 6.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 6.67A; Power Supply Approvals Murata Power Solutions - 40Y1027 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 6.67A; Power Supply Approvals Murata Power Solutions
40Y1027
Power Supply, Ac-Dc, Medical, 24V, 6.67A; Power Supply Approvals Murata Power Solutions 40Y1027
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):160W @ 350LFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):160W @ 350LFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3048-ND 40Y1027
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 6.67A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details