Murata Power Solutions AC DC Converters MVAC400-48AFD

Description
Open Frame AC DC Converters 3 Output 50V 12V 5V 8A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 50V 12V 5V 8A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2716-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2716-ND
AC DC Converters 811-2716-ND
Open Frame AC DC Converters 3 Output 50V 12V 5V 8A, 1A, 2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 50V 12V 5V 8A, 1A, 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 8A; Power Supply Approvals Murata Power Solutions - 06W1802 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 8A; Power Supply Approvals Murata Power Solutions
06W1802
Power Supply, Ac-Dc, Medical, 48V, 8A; Power Supply Approvals Murata Power Solutions 06W1802
POWER SUPPLY, AC-DC, MEDICAL, 48V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2716-ND 06W1802
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 8A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details