Murata Power Solutions AC DC Converters MVAC400-24AF

Description
Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2720-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2720-ND
AC DC Converters 811-2720-ND
Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 24V 12V 5V 16.7A, 1A, 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 16.7A; No. Of Outputs Murata Power Solutions - 06W1799 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 16.7A; No. Of Outputs Murata Power Solutions
06W1799
Power Supply, Ac-Dc, Medical, 24V, 16.7A; No. Of Outputs Murata Power Solutions 06W1799
POWER SUPPLY, AC-DC, MEDICAL, 24V, 16.7A; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 16.7A; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2720-ND 06W1799
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 16.7A; No. Of Outputs Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1026021 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details