Murata Power Solutions AC DC Converters MVAC400-12AFD

Description
Open Frame AC DC Converters 3 Output 12V 12V 5V 33.3A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 12V 12V 5V 33.3A, 1A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2719-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2719-ND
AC DC Converters 811-2719-ND
Open Frame AC DC Converters 3 Output 12V 12V 5V 33.3A, 1A, 2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 12V 12V 5V 33.3A, 1A, 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions - 06W1798 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions
06W1798
Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions 06W1798
POWER SUPPLY, AC-DC, MEDICAL, 12V, 33.3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 33.3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W @ 250LFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2719-ND 06W1798
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 33.3A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1226575 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
View Details