Win Source Part Number: 1162335-MVAC400-12AF
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MVAC400 (400W)
Type: Open Frame
Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 18
Power (Watts): 250W (400W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 3
Voltage - Output 1: 12V
Voltage - Output 2: 12V
Voltage - Output 3: 5V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.20" H (127.0mm x 76.2mm x 30.0mm)
Alternative Parts (Cross-Reference): MVAC400-12AF.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 33.3 A
Current - Output 2: 1 A
Current - Output 3: 2 A
Mfr: Murata Power Solutions Inc.
Other Names: MVAC40012AF,811-2721
Base Product Number: MVAC400
Approval Agency: CB, CCC, CE, cURus, VDE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1162335-MVAC400-12AF | MVAC400-12AF |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters | AC to DC Converter |
| Package Type | Other; Box |