Murata Power Solutions AC DC Converters MVAC250-12F

Description
Open Frame AC DC Converters 2 Output 12V 12V 20.8A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 2 Output 12V 12V 20.8A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2776-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2776-ND
AC DC Converters 811-2776-ND
Open Frame AC DC Converters 2 Output 12V 12V 20.8A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 12V 12V 20.8A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 20.8A; Power Supply Approvals Murata Power Solutions - 48W6570 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 20.8A; Power Supply Approvals Murata Power Solutions
48W6570
Power Supply, Ac-Dc, Medical, 12V, 20.8A; Power Supply Approvals Murata Power Solutions 48W6570
POWER SUPPLY, AC-DC, MEDICAL, 12V, 20.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 250LFM; Power Rating (Convection Cooling):170W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 20.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 250LFM; Power Rating (Convection Cooling):170W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2776-ND 48W6570
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 20.8A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Hot Swappable; Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - LM 18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details