Murata Power Solutions Power Supplies - External/Internal (Off-Board) - AC DC Converters MVAC250-12F

Description
Win Source Part Number: 1011061-MVAC250-12F Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MVAC250 (250W) Type: Open Frame Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 18 Power (Watts): 170W (250W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 20.8 A Current - Output 2: 1 A Mfr: Murata Power Solutions Inc. Other Names: MVAC25012F,811-2776 Base Product Number: MVAC250 Product Status: Obsolete Approval Agency: CB, CCC, CE, cURus, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1011061-MVAC250-12F Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MVAC250 (250W) Type: Open Frame Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 18 Power (Watts): 170W (250W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 20.8 A Current - Output 2: 1 A Mfr: Murata Power Solutions Inc. Other Names: MVAC25012F,811-2776 Base Product Number: MVAC250 Product Status: Obsolete Approval Agency: CB, CCC, CE, cURus, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1011061-MVAC250-12F - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1011061-MVAC250-12F
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1011061-MVAC250-12F
Win Source Part Number: 1011061-MVAC250-12F Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MVAC250 (250W) Type: Open Frame Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 18 Power (Watts): 170W (250W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: 12V Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 20.8 A Current - Output 2: 1 A Mfr: Murata Power Solutions Inc. Other Names: MVAC25012F,811-2776 Base Product Number: MVAC250 Product Status: Obsolete Approval Agency: CB, CCC, CE, cURus, VDE

Win Source Part Number: 1011061-MVAC250-12F
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MVAC250 (250W)
Type: Open Frame
Features: Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 18
Power (Watts): 170W (250W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: 12V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 20.8 A
Current - Output 2: 1 A
Mfr: Murata Power Solutions Inc.
Other Names: MVAC25012F,811-2776
Base Product Number: MVAC250
Product Status: Obsolete
Approval Agency: CB, CCC, CE, cURus, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1011061-MVAC250-12F
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details